N-Channel 100V 32A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 100V 32A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 100V 32A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8
MOSFET N-CH 100V 32A PPAK SO-8 Product overview: SQJ456EP-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ456EP-T1_GE3 can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 32A PPAK SO-8
MOSFET 100V 32A 83W AEC-Q101 Qualified
MOSFET N-CH 100V 32A PPAK SO-8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SQJ456EP-T1_GE3TR-ND | 278-SQJ456EP-T1_GE3 | SQJ456EP-T1_GE3 | SQJ456EP-T1_GE3 | SQJ456EP-T1_GE3 |
| Product Name | Single FETs, MOSFETs | 100V 32A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | SO-8; PowerPAK® SO-8 | Tape & Reel (TR) | SO-8; PowerPAKR SO-8 | SO-8; PowerPAK® SO-8 | |
| Transistor Grade / Operating Range | Automotive | ||||
| MOSFET Operating Mode | Enhancement | ||||
| Transconductance | 0.0360 kS |