Vishay Intertechnology, Inc. Automotive 100V 32A MOSFET Transistor SQJ456EP-T1-GE3

Description
MOSFET N-CH 100V 32A PPAK SO-8 / Trans MOSFET N-CH 100V 32A Automotive 5-Pin(4+Tab) PowerPAK SO T/R Product overview: SQJ456EP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 32A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQJ456EP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 32A PPAK SO-8 / Trans MOSFET N-CH 100V 32A Automotive 5-Pin(4+Tab) PowerPAK SO T/R Product overview: SQJ456EP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 32A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQJ456EP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 100V 32A MOSFET Transistor
285-SQJ456EP-T1-GE3
Automotive 100V 32A MOSFET Transistor 285-SQJ456EP-T1-GE3
MOSFET N-CH 100V 32A PPAK SO-8 / Trans MOSFET N-CH 100V 32A Automotive 5-Pin(4+Tab) PowerPAK SO T/R Product overview: SQJ456EP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 32A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQJ456EP-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 32A PPAK SO-8 / Trans MOSFET N-CH 100V 32A Automotive 5-Pin(4+Tab) PowerPAK SO T/R Product overview: SQJ456EP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 32A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQJ456EP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ456EP-T1-GE3 - 042845-SQJ456EP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ456EP-T1-GE3
042845-SQJ456EP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ456EP-T1-GE3 042845-SQJ456EP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 042845-SQJ456EP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Family Name: SQJ456EP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 32A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 63nC @ 10V Max Input Capacitance: 3342pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 26 mOhm @ 9.3A, 10V Alternative Parts (Cross-Reference): SQJ456EP-T1_GE3; Introduction Date: August 25, 2009 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 042845-SQJ456EP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 83W (Tc)
Family Name: SQJ456EP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 32A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 250μA
Max Gate Charge: 63nC @ 10V
Max Input Capacitance: 3342pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 26 mOhm @ 9.3A, 10V
Alternative Parts (Cross-Reference): SQJ456EP-T1_GE3;
Introduction Date: August 25, 2009
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-SQJ456EP-T1-GE3 042845-SQJ456EP-T1-GE3
Product Name Automotive 100V 32A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ456EP-T1-GE3
Polarity N-Channel N-Channel; N-Channel
PD 83000 milliwatts 83000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - EMB1426QMME/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SIP12
View Details
 - 6ED2230S12TXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-24
Packing Method Tape Reel; Tape & Reel
View Details
MOSFETs - 1333376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
Single FETs, MOSFETs - 1727-1092-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
2 suppliers