Vishay Precision Group Single FETs, MOSFETs SQJ454EP-T1_GE3

Description
N-Channel 200V 13A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 200V 13A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SQJ454EP-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJ454EP-T1_GE3CT-ND
Single FETs, MOSFETs SQJ454EP-T1_GE3CT-ND
N-Channel 200V 13A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 200V 13A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJ454EP-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJ454EP-T1_GE3DKR-ND
Single FETs, MOSFETs SQJ454EP-T1_GE3DKR-ND
N-Channel 200V 13A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 200V 13A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJ454EP-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJ454EP-T1_GE3TR-ND
Single FETs, MOSFETs SQJ454EP-T1_GE3TR-ND
N-Channel 200V 13A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 200V 13A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ454EP-T1_GE3 - 934911-SQJ454EP-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ454EP-T1_GE3
934911-SQJ454EP-T1_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ454EP-T1_GE3 934911-SQJ454EP-T1_GE3
Manufacturer: Vishay Win Source Part Number: 934911-SQJ454EP-T1_G E3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 200 V 13A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8 Package: PowerPAK® SO-8 Package: Reel - TR Mounting: Surface Mount Family Name: SQJ454 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SO-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQJ454EP-T1_GE3DKR, SQJ454EP-T1_GE3TR, SQJ454EP-T1_GE3CT

Manufacturer: Vishay
Win Source Part Number: 934911-SQJ454EP-T1_GE3
Series: Automotive, AEC-Q101, TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 200 V 13A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8
Package: PowerPAK® SO-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQJ454
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SO-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQJ454EP-T1_GE3DKR, SQJ454EP-T1_GE3TR, SQJ454EP-T1_GE3CT

Buy Now Datasheet
Singapore, Singapore
Automotive 200V 13A MOSFET Transistor
278-SQJ454EP-T1_GE3
Automotive 200V 13A MOSFET Transistor 278-SQJ454EP-T1_GE3
Trans MOSFET N-CH 200V 13A Automotive AEC-Q101 5-Pin(4+Tab) PowerPAK SO T/R Product overview: SQJ454EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 200V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ454EP-T1_GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 200V 13A Automotive AEC-Q101 5-Pin(4+Tab) PowerPAK SO T/R Product overview: SQJ454EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 200V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ454EP-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 200V 13A POWERPAKSO - 880-SQJ454EP-T1_GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 200V 13A POWERPAKSO
880-SQJ454EP-T1_GE3
MOSFET N-CH 200V 13A POWERPAKSO 880-SQJ454EP-T1_GE3
MOSFET N-CH 200V 13A POWERPAKSO

MOSFET N-CH 200V 13A POWERPAKSO

Supplier's Site
Single FETs, MOSFETs - SQJ454EP-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQJ454EP-T1_GE3
Single FETs, MOSFETs SQJ454EP-T1_GE3
MOSFET N-CH 200V 13A PPAK SO-8

MOSFET N-CH 200V 13A PPAK SO-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJ454EP-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJ454EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJ454EP-T1_GE3
MOSFET N-CH 200V 13A PPAK SO-8

MOSFET N-CH 200V 13A PPAK SO-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 200V Vds PowerPAK AEC-Q101 Qualified

MOSFET 200V Vds PowerPAK AEC-Q101 Qualified

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 200V/powerpak So; Transistor Polarity Vishay - 15AC8697 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 200V/powerpak So; Transistor Polarity Vishay
15AC8697
Mosfet, Aec-Q101, N-Ch, 200V/powerpak So; Transistor Polarity Vishay 15AC8697
MOSFET, AEC-Q101, N-CH, 200V/POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:13A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.118ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 200V/POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:13A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.118ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SQJ454EP-T1_GE3CT-ND 934911-SQJ454EP-T1_GE3 278-SQJ454EP-T1_GE3 880-SQJ454EP-T1_GE3 SQJ454EP-T1_GE3 SQJ454EP-T1_GE3 SQJ454EP-T1_GE3 15AC8697
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ454EP-T1_GE3 Automotive 200V 13A MOSFET Transistor MOSFET N-CH 200V 13A POWERPAKSO Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, Aec-Q101, N-Ch, 200V/powerpak So; Transistor Polarity Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK® SO-8 Tape and Reel SO-8; PowerPAK® SO-8 SO-8; PowerPAKR SO-8 TO-3
Transistor Grade / Operating Range Automotive
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data