Vishay Precision Group P-Channel 200V 12A 0.221ohm MOSFET Transistor SQJ431EP-T1_GE3

Description
P-Channel MOSFET, 200V, 12A, 0.221ohm, 4-Pin PowerPAK Product overview: SQJ431EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 200V, 12A, 0.221ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 12A, 0.221ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ431EP-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel MOSFET, 200V, 12A, 0.221ohm, 4-Pin PowerPAK Product overview: SQJ431EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 200V, 12A, 0.221ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 12A, 0.221ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ431EP-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 200V 12A 0.221ohm MOSFET Transistor
278-SQJ431EP-T1_GE3
P-Channel 200V 12A 0.221ohm MOSFET Transistor 278-SQJ431EP-T1_GE3
P-Channel MOSFET, 200V, 12A, 0.221ohm, 4-Pin PowerPAK Product overview: SQJ431EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 200V, 12A, 0.221ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 12A, 0.221ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ431EP-T1_GE3 can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 200V, 12A, 0.221ohm, 4-Pin PowerPAK Product overview: SQJ431EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 200V, 12A, 0.221ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 12A, 0.221ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ431EP-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SQJ431EP-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJ431EP-T1_GE3CT-ND
Single FETs, MOSFETs SQJ431EP-T1_GE3CT-ND
P-Channel 200V 12A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 200V 12A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJ431EP-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJ431EP-T1_GE3DKR-ND
Single FETs, MOSFETs SQJ431EP-T1_GE3DKR-ND
P-Channel 200V 12A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 200V 12A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJ431EP-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJ431EP-T1_GE3TR-ND
Single FETs, MOSFETs SQJ431EP-T1_GE3TR-ND
P-Channel 200V 12A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 200V 12A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ431EP-T1_GE3 - 897238-SQJ431EP-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ431EP-T1_GE3
897238-SQJ431EP-T1_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ431EP-T1_GE3 897238-SQJ431EP-T1_GE3
Manufacturer: Vishay Win Source Part Number: 897238-SQJ431EP-T1_G E3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: P-Channel 200 V 12A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8 Package: PowerPAK® SO-8 Package: Reel - TR Mounting: Surface Mount Family Name: SQJ431 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SO-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQJ431EP-T1_GE3CT, SQJ431EP-T1_GE3TR, SQJ431EP-T1_GE3DKR

Manufacturer: Vishay
Win Source Part Number: 897238-SQJ431EP-T1_GE3
Series: Automotive, AEC-Q101, TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: P-Channel 200 V 12A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8
Package: PowerPAK® SO-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQJ431
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SO-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQJ431EP-T1_GE3CT, SQJ431EP-T1_GE3TR, SQJ431EP-T1_GE3DKR

Buy Now Datasheet
Single FETs, MOSFETs - SQJ431EP-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQJ431EP-T1_GE3
Single FETs, MOSFETs SQJ431EP-T1_GE3
MOSFET P-CH 200V 12A PPAK SO-8

MOSFET P-CH 200V 12A PPAK SO-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJ431EP-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJ431EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJ431EP-T1_GE3
MOSFET P-CH 200V 12A PPAK SO-8

MOSFET P-CH 200V 12A PPAK SO-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -200v -12A 83W AEC-Q101 Qualified

MOSFET -200v -12A 83W AEC-Q101 Qualified

Buy Now Datasheet
Mosfet, Aec-Q101, P-Ch, -200V, -12A; Channel Type Vishay - 96Y9632 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P-Ch, -200V, -12A; Channel Type Vishay
96Y9632
Mosfet, Aec-Q101, P-Ch, -200V, -12A; Channel Type Vishay 96Y9632
MOSFET, AEC-Q101, P-CH, -200V, -12A; Channel Type:P Channel; Drain Source Voltage Vds:-200V; Continuous Drain Current Id:-12A; Rds(on) Test Voltage:-10V; Gate Source Threshold Voltage Max:-3V; Power Dissipation:83W; No. of Pins:8PinsRoHS Compliant: Yes

MOSFET, AEC-Q101, P-CH, -200V, -12A; Channel Type:P Channel; Drain Source Voltage Vds:-200V; Continuous Drain Current Id:-12A; Rds(on) Test Voltage:-10V; Gate Source Threshold Voltage Max:-3V; Power Dissipation:83W; No. of Pins:8PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SQJ431EP-T1_GE3 SQJ431EP-T1_GE3CT-ND 897238-SQJ431EP-T1_GE3 SQJ431EP-T1_GE3 SQJ431EP-T1_GE3 SQJ431EP-T1_GE3 96Y9632
Product Name P-Channel 200V 12A 0.221ohm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ431EP-T1_GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, Aec-Q101, P-Ch, -200V, -12A; Channel Type Vishay
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK® SO-8 SO-8; PowerPAK® SO-8 SO-8; PowerPAKR SO-8 TO-3
Transistor Grade / Operating Range Automotive
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data