MOSFETs PowerPAK SO-8L Product overview: SQJ431AEP-T1_BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SQJ431AEP-T1_BE
Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Siliconix
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 9.4A (Tc)
P-Channel 200V 9.4A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8
P-Channel 200V 9.4A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8
P-Channel 200V 9.4A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors |
| Product Number | 2088-SQJ431AEP-T1_BE3 | 742-SQJ431AEP-T1_BE3DKR-ND | |
| Product Name | MOSFET Transistor | Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel |
| MOSFET Operating Mode | Enhancement | ||
| Transconductance | 0.0150 kS |