N-Channel 40V 74A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 40V 74A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 40V 74A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8
Power Field-Effect Transistor Product overview: SQJ422EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ422EP-T1_GE3 can be used for catalog matching and distributor lookup.
MOSFET N-CH 40V 74A PPAK SO-8
VISHAY SQJ422EP-T1-GE3MOSFE
MOSFET -40V 75A 83W AEC-Q101 Qualified
MOSFET, N-CH, 40V, 75A, POWERPAK SO ROHS COMPLIANT: YES
MOSFET N-CH 40V 74A PPAK SO-8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SQJ422EP-T1_GE3DKR-ND | 278-SQJ422EP-T1_GE3 | SQJ422EP-T1_GE3 | 866-SQJ422EP-T1_GE3 | SQJ422EP-T1_GE3 | 26AK5825 | SQJ422EP-T1_GE3 |
| Product Name | Single FETs, MOSFETs | MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | VISHAY SQJ422EP-T1-GE3MOSFET Transistor, N Channel, 75 A, 40 V, 0.0028 ohm, 10 V, 2 V | MOSFET | Mosfet, N-Ch, 40V, 75A, Powerpak So Rohs Compliant Vishay | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| Package Type | SO-8; PowerPAK® SO-8 | SO-8; PowerPAKR SO-8 | TO-3 | SO-8; PowerPAK® SO-8 | |||
| Transistor Grade / Operating Range | Automotive | ||||||
| PD | 83000 milliwatts | 83000 milliwatts | 83000 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |