The SQJ416EP is an automotive-grade N-channel MOSFET rated for 100 V drain-source voltage and 27 A continuous drain current at 25 °C, housed in a PowerPAK SO-8L surface-mount package measuring 6.15 mm x 5.13 mm. It features a maximum on-state resistance of 0.030 Ω at 10 V gate-source voltage and is AEC-Q101 qualified. The device supports operating junction and storage temperatures from -55 °C to +175 °C, with a junction-to-case thermal resistance of 3.3 °C/W and junction-to-ambient thermal resistance of 70 °C/W when mounted on a 1" square FR4 PCB. It is lead-free and halogen-free.
N-Channel 100V 27A (Tc) 45W (Tc) Surface Mount PowerPAK® SO-8
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 742-SQJ416EP-T1_BE3TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |