Vishay Intertechnology, Inc. Single FETs, MOSFETs SQJ412EP-T2_GE3

Description
N-Channel 40V 32A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 40V 32A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SQJ412EP-T2_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQJ412EP-T2_GE3TR-ND
Single FETs, MOSFETs 742-SQJ412EP-T2_GE3TR-ND
N-Channel 40V 32A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 32A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277816-SQJ412EP-T2_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277816-SQJ412EP-T2_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277816-SQJ412EP-T2_GE3
Win Source Part Number: 1277816-SQJ412EP-T2_ GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 32A (Tc) Rds On (Max) @ Id, Vgs: 4.1mOhm @ 10.3A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 83W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 120 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5950 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Other Names: 742-SQJ412EP-T2_GE3T R Base Product Number: SQJ412 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277816-SQJ412EP-T2_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 32A (Tc)
Rds On (Max) @ Id, Vgs: 4.1mOhm @ 10.3A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 83W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 120 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5950 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Other Names: 742-SQJ412EP-T2_GE3TR
Base Product Number: SQJ412
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJ412EP-T2_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJ412EP-T2_GE3
MOSFET N-CH 40V 32A PPAK SO-8

MOSFET N-CH 40V 32A PPAK SO-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET RECOMMENDED ALT 781-SQJ422EP-T1_GE3

MOSFET RECOMMENDED ALT 781-SQJ422EP-T1_GE3

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SQJ412EP-T2_GE3TR-ND 1277816-SQJ412EP-T2_GE3 SQJ412EP-T2_GE3 SQJ412EP-T2_GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Specs
Package Type Surface Mount
Packing Method Tube; Tube
View Details
DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details