N-Channel 30V 32A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 30V 32A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 30V 32A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8
MOSFET N-Channel 30V AEC-Q101 Qualified
MOSFET N-CH 30V 32A PPAK SO-8
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SQJ410EP-T1_GE3CT-ND | SQJ410EP-T1_GE3 | SQJ410EP-T1_GE3 |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |