P-Channel 40V 60A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8
P-Channel 40V 60A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8
P-Channel 40V 60A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8
Trans MOSFET P-CH 40V 60A 5-Pin(4+Tab) PowerPAK SO T/R Automotive AEC-Q101 Product overview: SQJ409EP-T1_BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ409EP-T1_BE3 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 742-SQJ409EP-T1_BE3CT-ND | 278-SQJ409EP-T1_BE3 |
| Product Name | Single FETs, MOSFETs | Automotive 40V 60A MOSFET Transistor |
| Polarity | P-Channel | |
| Package Type | SO-8; PowerPAK® SO-8 | Bulk |
| Transistor Grade / Operating Range | Automotive | |
| MOSFET Operating Mode | Enhancement |