Manufacturer: Vishay
Win Source Part Number: 1005387-SQJ403BEEP-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 68W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 164nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.5 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
P-Channel 30V 30A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8
P-Channel 30V 30A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8
P-Channel 30V 30A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8
Power Field-Effect Transistor, 30A I(D), 30V, 0.0085ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, SO-8L, 4 PIN Product overview: SQJ403BEEP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30A, 30V, 0.0085ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30A, 30V, 0.0085ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ403BEEP-T1_GE
MOSFET P-CH 30V 30A PPAK SO-8
MOSFET P Ch -30Vds 20Vgs AEC-Q101 Qualified
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1005387-SQJ403BEEP-T1_GE3 | SQJ403BEEP-T1_GE3CT-ND | 278-SQJ403BEEP-T1_GE3 | SQJ403BEEP-T1_GE3 | SQJ403BEEP-T1_GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ403BEEP-T1_GE3 | Single FETs, MOSFETs | P-Channel 30A 30V 0.0085ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel; P-Channel | P-Channel | |||
| V(BR)DSS | 30 volts | ||||
| PD | 68000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |