Vishay Intertechnology, Inc. SMD 100V 32A 83W MOSFET Transistor SQJ402EP-T1_GE3

Description
100V 32A N-CH MOSFET, 11mR RDS(on), 83W PD, Surface Mount Product overview: SQJ402EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 32A, 83W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 32A, 83W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ402EP-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100V 32A N-CH MOSFET, 11mR RDS(on), 83W PD, Surface Mount Product overview: SQJ402EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 32A, 83W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 32A, 83W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ402EP-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V 32A 83W MOSFET Transistor
278-SQJ402EP-T1_GE3
SMD 100V 32A 83W MOSFET Transistor 278-SQJ402EP-T1_GE3
100V 32A N-CH MOSFET, 11mR RDS(on), 83W PD, Surface Mount Product overview: SQJ402EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 32A, 83W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 32A, 83W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ402EP-T1_GE3 can be used for catalog matching and distributor lookup.

100V 32A N-CH MOSFET, 11mR RDS(on), 83W PD, Surface Mount Product overview: SQJ402EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 32A, 83W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 32A, 83W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ402EP-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ402EP-T1_GE3 - 934908-SQJ402EP-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ402EP-T1_GE3
934908-SQJ402EP-T1_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ402EP-T1_GE3 934908-SQJ402EP-T1_GE3
Manufacturer: Vishay Win Source Part Number: 934908-SQJ402EP-T1_G E3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 100 V 32A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8 Dual Package: PowerPAK® SO-8 Dual Package: Reel - TR Mounting: Surface Mount Family Name: SQJ402 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SO-8 Dual ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQJ402EP-T1_GE3DKR, SQJ402EP-T1_GE3CT, SQJ402EP-T1_GE3TR

Manufacturer: Vishay
Win Source Part Number: 934908-SQJ402EP-T1_GE3
Series: Automotive, AEC-Q101, TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 100 V 32A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8 Dual
Package: PowerPAK® SO-8 Dual
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQJ402
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SO-8 Dual
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQJ402EP-T1_GE3DKR, SQJ402EP-T1_GE3CT, SQJ402EP-T1_GE3TR

Buy Now Datasheet
Single FETs, MOSFETs - SQJ402EP-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJ402EP-T1_GE3DKR-ND
Single FETs, MOSFETs SQJ402EP-T1_GE3DKR-ND
N-Channel 100V 32A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 100V 32A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJ402EP-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJ402EP-T1_GE3TR-ND
Single FETs, MOSFETs SQJ402EP-T1_GE3TR-ND
N-Channel 100V 32A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 100V 32A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJ402EP-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJ402EP-T1_GE3CT-ND
Single FETs, MOSFETs SQJ402EP-T1_GE3CT-ND
N-Channel 100V 32A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 100V 32A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Mosfet, N-Ch, 100V, 32A, 175Deg C, 83W Rohs Compliant Vishay - 75AH9216 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 32A, 175Deg C, 83W Rohs Compliant Vishay
75AH9216
Mosfet, N-Ch, 100V, 32A, 175Deg C, 83W Rohs Compliant Vishay 75AH9216
MOSFET, N-CH, 100V, 32A, 175DEG C, 83W ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 32A, 175DEG C, 83W ROHS COMPLIANT: YES

Supplier's Site Datasheet
N-Channel 100-V (D-S) 175C Mosfet Vishay - 26AK9936 - Newark, An Avnet Company
Chicago, IL, United States
N-Channel 100-V (D-S) 175C Mosfet Vishay
26AK9936
N-Channel 100-V (D-S) 175C Mosfet Vishay 26AK9936
N-CHANNEL 100-V (D-S) 175C MOSFET

N-CHANNEL 100-V (D-S) 175C MOSFET

Supplier's Site
Single FETs, MOSFETs - SQJ402EP-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQJ402EP-T1_GE3
Single FETs, MOSFETs SQJ402EP-T1_GE3
MOSFET N-CH 100V 32A PPAK SO-8

MOSFET N-CH 100V 32A PPAK SO-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJ402EP-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJ402EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJ402EP-T1_GE3
MOSFET N-CH 100V 32A PPAK SO-8

MOSFET N-CH 100V 32A PPAK SO-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V 32A 27watt AEC-Q101 Qualified

MOSFET 100V 32A 27watt AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SQJ402EP-T1_GE3 934908-SQJ402EP-T1_GE3 SQJ402EP-T1_GE3DKR-ND 75AH9216 26AK9936 SQJ402EP-T1_GE3 SQJ402EP-T1_GE3 SQJ402EP-T1_GE3
Product Name SMD 100V 32A 83W MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ402EP-T1_GE3 Single FETs, MOSFETs Mosfet, N-Ch, 100V, 32A, 175Deg C, 83W Rohs Compliant Vishay N-Channel 100-V (D-S) 175C Mosfet Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 83000 milliwatts 83000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SO-8; SOT3; PowerPAK® SO-8 Dual SO-8; PowerPAK® SO-8 TO-3 TO-3 SO-8; PowerPAK® SO-8 SO-8; PowerPAKR SO-8
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data