P-Channel 12V 32A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8
P-Channel 12V 32A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8
P-Channel 12V 32A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8
MOSFET P-CH 12V 32A PPAK SO-8
MOSFET P-Channel 12V AEC-Q101 Qualified
Trans MOSFET P-CH 12V 32A Automotive 5-Pin(4+Tab) PowerPAK SO T/R
MOSFET P-CH 12V 32A PPAK SO-8
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SQJ401EP-T1_GE3DKR-ND | SQJ401EP-T1_GE3 | SQJ401EP-T1_GE3 | 880-SQJ401EP-T1_GE3 | SQJ401EP-T1_GE3 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Trans MOSFET P-CH 12V 32A Automotive 5-Pin(4+Tab) PowerPAK SO T/R | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | |||
| Package Type | SO-8; PowerPAK® SO-8 | SO-8; PowerPAKR SO-8 | SO-8; PowerPAK® SO-8 | ||
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | Tape Reel; Tape & Reel (TR) | |||
| PD | 83000 milliwatts | 83000 milliwatts |