Vishay Intertechnology, Inc. OEM Parts - OEM Parts ( S ) - SQJ264EP-T1_GE3 SQJ264EP-T1_GE3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964130-SQJ264EP-T1_G E3 Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964130-SQJ264EP-T1_G E3 Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SQJ264EP-T1_GE3 - 964130-SQJ264EP-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SQJ264EP-T1_GE3
964130-SQJ264EP-T1_GE3
OEM Parts - OEM Parts ( S ) - SQJ264EP-T1_GE3 964130-SQJ264EP-T1_GE3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964130-SQJ264EP-T1_G E3 Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964130-SQJ264EP-T1_GE3
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage

Buy Now
FET, MOSFET Arrays - 742-SQJ264EP-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SQJ264EP-T1_GE3DKR-ND
FET, MOSFET Arrays 742-SQJ264EP-T1_GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) Asymmetrical 60V 20A (Tc), 54A (Tc) 27W (Tc), 48W (Tc) Surface Mount PowerPAK® SO-8 Dual Asymmetric

Mosfet Array 2 N-Channel (Dual) Asymmetrical 60V 20A (Tc), 54A (Tc) 27W (Tc), 48W (Tc) Surface Mount PowerPAK® SO-8 Dual Asymmetric

Buy Now Datasheet
FET, MOSFET Arrays - 742-SQJ264EP-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SQJ264EP-T1_GE3CT-ND
FET, MOSFET Arrays 742-SQJ264EP-T1_GE3CT-ND
Mosfet Array 2 N-Channel (Dual) Asymmetrical 60V 20A (Tc), 54A (Tc) 27W (Tc), 48W (Tc) Surface Mount PowerPAK® SO-8 Dual Asymmetric

Mosfet Array 2 N-Channel (Dual) Asymmetrical 60V 20A (Tc), 54A (Tc) 27W (Tc), 48W (Tc) Surface Mount PowerPAK® SO-8 Dual Asymmetric

Buy Now Datasheet
FET, MOSFET Arrays - 742-SQJ264EP-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SQJ264EP-T1_GE3TR-ND
FET, MOSFET Arrays 742-SQJ264EP-T1_GE3TR-ND
Mosfet Array 2 N-Channel (Dual) Asymmetrical 60V 20A (Tc), 54A (Tc) 27W (Tc), 48W (Tc) Surface Mount PowerPAK® SO-8 Dual Asymmetric

Mosfet Array 2 N-Channel (Dual) Asymmetrical 60V 20A (Tc), 54A (Tc) 27W (Tc), 48W (Tc) Surface Mount PowerPAK® SO-8 Dual Asymmetric

Buy Now Datasheet
MOSFETs - 2047238 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2047238
MOSFETs 2047238
Vishay MOSFET SQJ264EP-T1_GE3

Vishay MOSFET SQJ264EP-T1_GE3

Supplier's Site
MOSFETs - 2047237 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2047237
MOSFETs 2047237
Vishay MOSFET SQJ264EP-T1_GE3

Vishay MOSFET SQJ264EP-T1_GE3

Supplier's Site
MOSFETs - 2047238P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2047238P
MOSFETs 2047238P
Vishay MOSFET SQJ264EP-T1_GE3

Vishay MOSFET SQJ264EP-T1_GE3

Supplier's Site
Singapore, Singapore
Automotive 60V 20A 54A MOSFET Transistor
278-SQJ264EP-T1_GE3
Automotive 60V 20A 54A MOSFET Transistor 278-SQJ264EP-T1_GE3
Trans MOSFET N-CH 60V 20A/54A Automotive AEC-Q101 5-Pin(4+Tab) PowerPAK SO T/R Product overview: SQJ264EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 20A, 54A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 20A, 54A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ264EP-T1_GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 60V 20A/54A Automotive AEC-Q101 5-Pin(4+Tab) PowerPAK SO T/R Product overview: SQJ264EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 20A, 54A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 20A, 54A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ264EP-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SQJ264EP-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SQJ264EP-T1_GE3
FET, MOSFET Arrays SQJ264EP-T1_GE3
AUTOMOTIVE DUAL N-CHANNEL 60 V (

AUTOMOTIVE DUAL N-CHANNEL 60 V (

Supplier's Site Datasheet
Mosfet, Dual N Ch, 60V, 54A, Powerpak So Rohs Compliant Vishay - 77AH0236 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N Ch, 60V, 54A, Powerpak So Rohs Compliant Vishay
77AH0236
Mosfet, Dual N Ch, 60V, 54A, Powerpak So Rohs Compliant Vishay 77AH0236
MOSFET, DUAL N CH, 60V, 54A, POWERPAK SO ROHS COMPLIANT: YES

MOSFET, DUAL N CH, 60V, 54A, POWERPAK SO ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJ264EP-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJ264EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJ264EP-T1_GE3
MOSFET 2N-CH 60V 20A PPAK SO8

MOSFET 2N-CH 60V 20A PPAK SO8

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 964130-SQJ264EP-T1_GE3 742-SQJ264EP-T1_GE3DKR-ND 2047238 2047238P 278-SQJ264EP-T1_GE3 SQJ264EP-T1_GE3 77AH0236 SQJ264EP-T1_GE3
Product Name OEM Parts - OEM Parts ( S ) - SQJ264EP-T1_GE3 FET, MOSFET Arrays MOSFETs MOSFETs Automotive 60V 20A 54A MOSFET Transistor FET, MOSFET Arrays Mosfet, Dual N Ch, 60V, 54A, Powerpak So Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 SO-8; PowerPAK® SO-8 Dual SO-8; Powerpak so-8l asymmetric SO-8; SO-8 Tape and Reel SO-8; PowerPAK® SO-8 Dual TO-3 Automotive
Transistor Grade / Operating Range Automotive
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual) Asymmetrical
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 2
Unlock Full Specs
to access all available technical data