Vishay Precision Group FET, MOSFET Arrays SQJ260EP-T1_GE3

Description
Mosfet Array 2 N-Channel (Dual) 60V 20A (Tc), 54A (Tc) 27W (Tc), 48W (Tc) Surface Mount PowerPAK® SO-8 Dual Asymmetric
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 60V 20A (Tc), 54A (Tc) 27W (Tc), 48W (Tc) Surface Mount PowerPAK® SO-8 Dual Asymmetric
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SQJ260EP-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQJ260EP-T1_GE3DKR-ND
FET, MOSFET Arrays SQJ260EP-T1_GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 20A (Tc), 54A (Tc) 27W (Tc), 48W (Tc) Surface Mount PowerPAK® SO-8 Dual Asymmetric

Mosfet Array 2 N-Channel (Dual) 60V 20A (Tc), 54A (Tc) 27W (Tc), 48W (Tc) Surface Mount PowerPAK® SO-8 Dual Asymmetric

Buy Now Datasheet
FET, MOSFET Arrays - SQJ260EP-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQJ260EP-T1_GE3CT-ND
FET, MOSFET Arrays SQJ260EP-T1_GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 60V 20A (Tc), 54A (Tc) 27W (Tc), 48W (Tc) Surface Mount PowerPAK® SO-8 Dual Asymmetric

Mosfet Array 2 N-Channel (Dual) 60V 20A (Tc), 54A (Tc) 27W (Tc), 48W (Tc) Surface Mount PowerPAK® SO-8 Dual Asymmetric

Buy Now Datasheet
FET, MOSFET Arrays - SQJ260EP-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQJ260EP-T1_GE3TR-ND
FET, MOSFET Arrays SQJ260EP-T1_GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 60V 20A (Tc), 54A (Tc) 27W (Tc), 48W (Tc) Surface Mount PowerPAK® SO-8 Dual Asymmetric

Mosfet Array 2 N-Channel (Dual) 60V 20A (Tc), 54A (Tc) 27W (Tc), 48W (Tc) Surface Mount PowerPAK® SO-8 Dual Asymmetric

Buy Now Datasheet
Mosfet, Aec-Q101, 60V, Powerpak So; Transistor Polarity Vishay - 32AC8408 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, 60V, Powerpak So; Transistor Polarity Vishay
32AC8408
Mosfet, Aec-Q101, 60V, Powerpak So; Transistor Polarity Vishay 32AC8408
MOSFET, AEC-Q101, 60V, POWERPAK SO; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:54A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0155ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, 60V, POWERPAK SO; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:54A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0155ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Dual 60V Vds Asymtrc AEC-Q101 Qualified

MOSFET Dual 60V Vds Asymtrc AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJ260EP-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJ260EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJ260EP-T1_GE3
MOSFET 2N-CH 60V 20A PPAK SO8

MOSFET 2N-CH 60V 20A PPAK SO8

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SQJ260EP-T1_GE3DKR-ND 32AC8408 SQJ260EP-T1_GE3 SQJ260EP-T1_GE3
Product Name FET, MOSFET Arrays Mosfet, Aec-Q101, 60V, Powerpak So; Transistor Polarity Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SO-8; PowerPAK® SO-8 Dual TO-3 SO-8; PowerPAKR SO-8 Dual
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
Single IGBTs - 448-AIGB15N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 14 dB
View Details