Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Siliconix
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Power Dissipation (Max): 68W (Tc)
Operating Temperature: -55°C ~ 175°C (TJ)
Automotive P-Channel 100 V MOSFET
P-Channel 100V 33.6A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8
P-Channel 100V 33.6A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8
P-Channel 100V 33.6A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8
Trans MOSFET P-CH 100V 33.6A T/R Automotive AEC-Q101 Product overview: SQJ211ELP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 33.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 33.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ211ELP-T1_GE3
MOSFET, P-CH, 100V, 33.6A, POWERPAK SO ROHS COMPLIANT: YES
MOSFET P-CH 100V 33.6A PPAK SO-8
MOSFET P-CH 100V 33.6A PPAK SO-8
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 2282959P | 742-SQJ211ELP-T1_GE3CT-ND | 278-SQJ211ELP-T1_GE3 | 04AJ4660 | SQJ211ELP-T1_GE3 | SQJ211ELP-T1_GE3 | |
| Product Name | Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs | MOSFETs | Single FETs, MOSFETs | Automotive 100V 33.6A MOSFET Transistor | Mosfet, P-Ch, 100V, 33.6A, Powerpak So Rohs Compliant Vishay | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |||
| PD | 68000 milliwatts | 68000 milliwatts | 68000 milliwatts | ||||
| Package Type | SO-8; SOT3 | SO-8; SO-8 | SO-8; PowerPAK® SO-8 | Tape and Reel | TO-3 | SO-8; PowerPAK® SO-8 | SO-8; PowerPAKR SO-8 |
| Transistor Grade / Operating Range | Automotive | ||||||
| MOSFET Operating Mode | Enhancement |