Mosfet Array 2 N-Channel (Dual) Asymmetrical 12V 20A (Tc), 60A (Tc) 27W (Tc), 48W (Tc) Surface Mount PowerPAK® SO-8 Dual Asymmetric
Mosfet Array 2 N-Channel (Dual) Asymmetrical 12V 20A (Tc), 60A (Tc) 27W (Tc), 48W (Tc) Surface Mount PowerPAK® SO-8 Dual Asymmetric
Mosfet Array 2 N-Channel (Dual) Asymmetrical 12V 20A (Tc), 60A (Tc) 27W (Tc), 48W (Tc) Surface Mount PowerPAK® SO-8 Dual Asymmetric
MOSFET 12V Vds -/+12V Vgs PowerPAK SO-8L
MOSFET DUAL N-CH 12V PPAK SO-8L
MOSFET 2N-CH 12V 20A PPAK SO8
MOSFET, AEC-Q101, DUAL N-CH, 12V, 60A ROHS COMPLIANT: YES
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SQJ204EP-T1_GE3TR-ND | SQJ204EP-T1_GE3 | SQJ204EP-T1_GE3 | SQJ204EP-T1_GE3 | 99AC9597 |
| Product Name | FET, MOSFET Arrays | MOSFET | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Aec-Q101, Dual N-Ch, 12V, 60A Rohs Compliant Vishay |
| Package Type | SO-8; PowerPAK® SO-8 Dual | SO-8; PowerPAK® SO-8 Dual | Automotive | TO-3 | |
| Transistor Grade / Operating Range | Automotive | ||||
| Polarity | N-Channel; 2 N-Channel (Dual) Asymmetrical | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |