Vishay Precision Group Single FETs, MOSFETs SQJ182EP-T1_GE3

Description
N-Channel 80V 210A (Tc) 395W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 80V 210A (Tc) 395W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SQJ182EP-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQJ182EP-T1_GE3DKR-ND
Single FETs, MOSFETs 742-SQJ182EP-T1_GE3DKR-ND
N-Channel 80V 210A (Tc) 395W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 80V 210A (Tc) 395W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQJ182EP-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQJ182EP-T1_GE3TR-ND
Single FETs, MOSFETs 742-SQJ182EP-T1_GE3TR-ND
N-Channel 80V 210A (Tc) 395W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 80V 210A (Tc) 395W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQJ182EP-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQJ182EP-T1_GE3CT-ND
Single FETs, MOSFETs 742-SQJ182EP-T1_GE3CT-ND
N-Channel 80V 210A (Tc) 395W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 80V 210A (Tc) 395W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJ182EP-T1_GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJ182EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJ182EP-T1_GE3
AUTOMOTIVE N-CHANNEL 80 V (D-S)

AUTOMOTIVE N-CHANNEL 80 V (D-S)

Supplier's Site
Mosfet, N-Ch, 80V, 210A, Powerpak So-8L Rohs Compliant Vishay - 26AK3563 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 210A, Powerpak So-8L Rohs Compliant Vishay
26AK3563
Mosfet, N-Ch, 80V, 210A, Powerpak So-8L Rohs Compliant Vishay 26AK3563
MOSFET, N-CH, 80V, 210A, POWERPAK SO-8L ROHS COMPLIANT: YES

MOSFET, N-CH, 80V, 210A, POWERPAK SO-8L ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SQJ182EP-T1_GE3DKR-ND SQJ182EP-T1_GE3 26AK3563
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 80V, 210A, Powerpak So-8L Rohs Compliant Vishay
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details