Vishay Intertechnology, Inc. Single FETs, MOSFETs SQJ180EP-T1_GE3

Description
N-Channel 80V 248A (Tc) 500W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 80V 248A (Tc) 500W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SQJ180EP-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQJ180EP-T1_GE3TR-ND
Single FETs, MOSFETs 742-SQJ180EP-T1_GE3TR-ND
N-Channel 80V 248A (Tc) 500W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 80V 248A (Tc) 500W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQJ180EP-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQJ180EP-T1_GE3DKR-ND
Single FETs, MOSFETs 742-SQJ180EP-T1_GE3DKR-ND
N-Channel 80V 248A (Tc) 500W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 80V 248A (Tc) 500W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQJ180EP-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQJ180EP-T1_GE3CT-ND
Single FETs, MOSFETs 742-SQJ180EP-T1_GE3CT-ND
N-Channel 80V 248A (Tc) 500W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 80V 248A (Tc) 500W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1338507-SQJ180EP-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1338507-SQJ180EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1338507-SQJ180EP-T1_GE3
Win Source Part Number: 1338507-SQJ180EP-T1_ GE3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Automotive, AEC-Q101, TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Power Dissipation (Max): 500W (Tc) Mounting Type: Surface Mount Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 248A (Tc) Rds On (Max) @ Id, Vgs: 3mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 117 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6645 pF @ 25 V

Win Source Part Number: 1338507-SQJ180EP-T1_GE3
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Automotive, AEC-Q101, TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Power Dissipation (Max): 500W (Tc)
Mounting Type: Surface Mount
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Drive Voltage (Max Rds On, Min Rds On): 10V
Current - Continuous Drain (Id) @ 25°C: 248A (Tc)
Rds On (Max) @ Id, Vgs: 3mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 117 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6645 pF @ 25 V

Buy Now Datasheet
Singapore, Singapore
N-Channel MOSFET Transistor
2088-SQJ180EP-T1_GE3
N-Channel MOSFET Transistor 2088-SQJ180EP-T1_GE3
MOSFETs N-CHANNEL 80-V (D-S) 175C MOSFET Product overview: SQJ180EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SQJ180EP-T1_GE3 can be used for catalog matching and distributor lookup.

MOSFETs N-CHANNEL 80-V (D-S) 175C MOSFET Product overview: SQJ180EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SQJ180EP-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 80V, 248A, Powerpak So Rohs Compliant Vishay - 57AJ0709 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 248A, Powerpak So Rohs Compliant Vishay
57AJ0709
Mosfet, N-Ch, 80V, 248A, Powerpak So Rohs Compliant Vishay 57AJ0709
MOSFET, N-CH, 80V, 248A, POWERPAK SO ROHS COMPLIANT: YES

MOSFET, N-CH, 80V, 248A, POWERPAK SO ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJ180EP-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJ180EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJ180EP-T1_GE3
AUTOMOTIVE N-CHANNEL 80 V (D-S)

AUTOMOTIVE N-CHANNEL 80 V (D-S)

Supplier's Site
Single FETs, MOSFETs - SQJ180EP-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQJ180EP-T1_GE3
Single FETs, MOSFETs SQJ180EP-T1_GE3
AUTOMOTIVE N-CHANNEL 80 V (D-S)

AUTOMOTIVE N-CHANNEL 80 V (D-S)

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SQJ180EP-T1_GE3TR-ND 1338507-SQJ180EP-T1_GE3 2088-SQJ180EP-T1_GE3 57AJ0709 SQJ180EP-T1_GE3 SQJ180EP-T1_GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs N-Channel MOSFET Transistor Mosfet, N-Ch, 80V, 248A, Powerpak So Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3 Reel TO-3 SO-8; PowerPAKR SO-8 SO-8; PowerPAK® SO-8
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
PD 500 milliwatts 500000 milliwatts
Unlock Full Specs
to access all available technical data