Vishay Intertechnology, Inc. Single FETs, MOSFETs SQJ148EP-T1_GE3

Description
N-Channel 40V 15A (Tc) 45W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 40V 15A (Tc) 45W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SQJ148EP-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJ148EP-T1_GE3DKR-ND
Single FETs, MOSFETs SQJ148EP-T1_GE3DKR-ND
N-Channel 40V 15A (Tc) 45W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 15A (Tc) 45W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJ148EP-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJ148EP-T1_GE3TR-ND
Single FETs, MOSFETs SQJ148EP-T1_GE3TR-ND
N-Channel 40V 15A (Tc) 45W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 15A (Tc) 45W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJ148EP-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJ148EP-T1_GE3CT-ND
Single FETs, MOSFETs SQJ148EP-T1_GE3CT-ND
N-Channel 40V 15A (Tc) 45W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 15A (Tc) 45W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Singapore, Singapore
N-Channel 14A 40V 0.033ohm MOSFET Transistor
278-SQJ148EP-T1_GE3
N-Channel 14A 40V 0.033ohm MOSFET Transistor 278-SQJ148EP-T1_GE3
Power Field-Effect Transistor, 14A I(D), 40V, 0.033ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SO-8L, 4 PIN Product overview: SQJ148EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 14A, 40V, 0.033ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 14A, 40V, 0.033ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ148EP-T1_GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 14A I(D), 40V, 0.033ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SO-8L, 4 PIN Product overview: SQJ148EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 14A, 40V, 0.033ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 14A, 40V, 0.033ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ148EP-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1338728-SQJ148EP-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1338728-SQJ148EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1338728-SQJ148EP-T1_GE3
Win Source Part Number: 1338728-SQJ148EP-T1_ GE3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel Standard Package: 3,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Power Dissipation (Max): 45W (Tc) Mounting Type: Surface Mount Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SQJ148 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Current - Continuous Drain (Id) @ 25°C: 15A (Tc) Rds On (Max) @ Id, Vgs: 33mOhm @ 7A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 600 pF @ 25 V

Win Source Part Number: 1338728-SQJ148EP-T1_GE3
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Power Dissipation (Max): 45W (Tc)
Mounting Type: Surface Mount
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SQJ148
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Current - Continuous Drain (Id) @ 25°C: 15A (Tc)
Rds On (Max) @ Id, Vgs: 33mOhm @ 7A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 600 pF @ 25 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJ148EP-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJ148EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJ148EP-T1_GE3
MOSFET N-CH 40V 15A PPAK SO-8

MOSFET N-CH 40V 15A PPAK SO-8

Supplier's Site
Mosfet, N-Ch, 40V, 15A, Powerpak So Rohs Compliant Vishay - 57AJ0707 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 15A, Powerpak So Rohs Compliant Vishay
57AJ0707
Mosfet, N-Ch, 40V, 15A, Powerpak So Rohs Compliant Vishay 57AJ0707
MOSFET, N-CH, 40V, 15A, POWERPAK SO ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 15A, POWERPAK SO ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - SQJ148EP-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQJ148EP-T1_GE3
Single FETs, MOSFETs SQJ148EP-T1_GE3
MOSFET N-CH 40V 15A PPAK SO-8

MOSFET N-CH 40V 15A PPAK SO-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N Ch 40Vds 20Vgs AEC-Q101 Qualified

MOSFET N Ch 40Vds 20Vgs AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SQJ148EP-T1_GE3DKR-ND 278-SQJ148EP-T1_GE3 1338728-SQJ148EP-T1_GE3 SQJ148EP-T1_GE3 57AJ0707 SQJ148EP-T1_GE3 SQJ148EP-T1_GE3
Product Name Single FETs, MOSFETs N-Channel 14A 40V 0.033ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 40V, 15A, Powerpak So Rohs Compliant Vishay Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3 SO-8; PowerPAKR SO-8 TO-3 SO-8; PowerPAK® SO-8
Transistor Grade / Operating Range Automotive
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
PD 45000 milliwatts 45000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
RF Power Transistor - 1099947 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 18 dB
Operating Frequency 0.0 to 18000 MHz
View Details