Vishay Precision Group Single FETs, MOSFETs SQJ146ELP-T1_GE3

Description
N-Channel 40V 74A (Tc) 75W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 40V 74A (Tc) 75W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SQJ146ELP-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQJ146ELP-T1_GE3DKR-ND
Single FETs, MOSFETs 742-SQJ146ELP-T1_GE3DKR-ND
N-Channel 40V 74A (Tc) 75W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 74A (Tc) 75W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQJ146ELP-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQJ146ELP-T1_GE3CT-ND
Single FETs, MOSFETs 742-SQJ146ELP-T1_GE3CT-ND
N-Channel 40V 74A (Tc) 75W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 74A (Tc) 75W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQJ146ELP-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQJ146ELP-T1_GE3TR-ND
Single FETs, MOSFETs 742-SQJ146ELP-T1_GE3TR-ND
N-Channel 40V 74A (Tc) 75W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 74A (Tc) 75W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJ146ELP-T1_GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJ146ELP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJ146ELP-T1_GE3
MOSFET N-CH 40V 74A PPAK SO-8

MOSFET N-CH 40V 74A PPAK SO-8

Supplier's Site
Mosfet, N-Ch, 40V, 88A, Powerpak So Rohs Compliant Vishay - 91AH9093 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 88A, Powerpak So Rohs Compliant Vishay
91AH9093
Mosfet, N-Ch, 40V, 88A, Powerpak So Rohs Compliant Vishay 91AH9093
MOSFET, N-CH, 40V, 88A, POWERPAK SO ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 88A, POWERPAK SO ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SQJ146ELP-T1_GE3DKR-ND SQJ146ELP-T1_GE3 91AH9093
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 40V, 88A, Powerpak So Rohs Compliant Vishay
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS8409 - 1149874-AUIRFS8409 - Win Source Electronics
Specs
Package Type SOT3
View Details
6 suppliers
30 Watt, 50 Volt, 2.7 - 3.5 GHz, GaN RF Input-Matched Transistor - QPD1020 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details