N-Channel 40V 175A (Tc) 190W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 40V 175A (Tc) 190W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 40V 175A (Tc) 190W (Tc) Surface Mount PowerPAK® SO-8
Trans MOSFET N-CH 40V 175A 5-Pin(4+Tab) PowerPAK SO T/R Automotive AEC-Q101 Product overview: SQJ142ELP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 175A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 175A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ142ELP-T1_GE3
Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Siliconix
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 175A (Tc)
MOSFET N-CH 40V 175A PPAK SO-8
MOSFET N-CH 40V 175A PPAK SO-8
MOSFET, N-CH, 40V, 175A, POWERPAK SO ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 742-SQJ142ELP-T1_GE3CT-ND | 278-SQJ142ELP-T1_GE3 | SQJ142ELP-T1_GE3 | SQJ142ELP-T1_GE3 | 91AH9092 | |
| Product Name | Single FETs, MOSFETs | Automotive 40V 175A MOSFET Transistor | Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 40V, 175A, Powerpak So Rohs Compliant Vishay |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | SO-8; PowerPAK® SO-8 | Tape and Reel | SO-8; SOT3 | SO-8; PowerPAK® SO-8 | SO-8; PowerPAKR SO-8 | TO-3 |
| Transistor Grade / Operating Range | Automotive | |||||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 40 volts | 40 volts |