N-Channel 40V 350A (Tc) 500W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 40V 350A (Tc) 500W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 40V 350A (Tc) 500W (Tc) Surface Mount PowerPAK® SO-8
MOSFET N-CH 40V 350A PPAK SO-8
MOSFET N-CH 40V 350A PPAK SO-8
MOSFET, N-CH, 40V, 350A, POWERPAK SO ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 742-SQJ136ELP-T1_GE3DKR-ND | SQJ136ELP-T1_GE3 | SQJ136ELP-T1_GE3 | 15AJ3252 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 40V, 350A, Powerpak So Rohs Compliant Vishay |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | SO-8; PowerPAK® SO-8 | SO-8; PowerPAKR SO-8 | SO-8; PowerPAK® SO-8 | TO-3 |
| Transistor Grade / Operating Range | Automotive | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |