Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD97N06-6m3L SQD97N06-6m3L

Description
Manufacturer: Vishay Win Source Part Number: 1258514-SQD97N06-6m3 L Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1258514-SQD97N06-6m3 L Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD97N06-6m3L - 1258514-SQD97N06-6m3L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD97N06-6m3L
1258514-SQD97N06-6m3L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD97N06-6m3L 1258514-SQD97N06-6m3L
Manufacturer: Vishay Win Source Part Number: 1258514-SQD97N06-6m3 L Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1258514-SQD97N06-6m3L
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Automotive P-Channel 60 V MOSFET Transistor
285-SQD97N06-6m3L
Automotive P-Channel 60 V MOSFET Transistor 285-SQD97N06-6m3L
Automotive P-Channel 60 V (D-S) 175 °C MOSFET Product overview: SQD97N06-6m3L from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, P-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQD97N06-6m3L can be used for catalog matching and distributor lookup.

Automotive P-Channel 60 V (D-S) 175 °C MOSFET Product overview: SQD97N06-6m3L from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, P-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQD97N06-6m3L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1258514-SQD97N06-6m3L 285-SQD97N06-6m3L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD97N06-6m3L Automotive P-Channel 60 V MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD18502Q5B 40-V, N-Channel NexFET? Power MOSFET - CSD18502Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0033 ohms
View Details
10 suppliers
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
PD 15000 milliwatts
View Details
MOSFETs - 2441938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI1012-8
View Details
55V 120A MOSFET Transistor - 278-BUK663R5-55C,118 - ERSAELECTRONICS PTE. LTD.
Specs
PD 263000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
3 suppliers