Vishay Intertechnology, Inc. Automotive 60V 97A 136W MOSFET Transistor SQD97N06-6M3L_GE3

Description
MOSFET 60V 97A 136W AEC-Q101 Qualified Product overview: SQD97N06-6M3L_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 97A, 136W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 97A, 136W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD97N06-6M3L_GE 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 60V 97A 136W AEC-Q101 Qualified Product overview: SQD97N06-6M3L_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 97A, 136W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 97A, 136W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD97N06-6M3L_GE 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 60V 97A 136W MOSFET Transistor
278-SQD97N06-6M3L_GE3
Automotive 60V 97A 136W MOSFET Transistor 278-SQD97N06-6M3L_GE3
MOSFET 60V 97A 136W AEC-Q101 Qualified Product overview: SQD97N06-6M3L_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 97A, 136W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 97A, 136W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD97N06-6M3L_GE 3 can be used for catalog matching and distributor lookup.

MOSFET 60V 97A 136W AEC-Q101 Qualified Product overview: SQD97N06-6M3L_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 97A, 136W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 97A, 136W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD97N06-6M3L_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD97N06-6M3L_GE3 - 1101737-SQD97N06-6M3L_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD97N06-6M3L_GE3
1101737-SQD97N06-6M3L_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD97N06-6M3L_GE3 1101737-SQD97N06-6M3L_GE3
Manufacturer: Vishay Win Source Part Number: 1101737-SQD97N06-6M3 L_GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 136W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 97A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 125nC @ 10V Max Input Capacitance: 6060pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.3 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1101737-SQD97N06-6M3L_GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 136W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 97A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 125nC @ 10V
Max Input Capacitance: 6060pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.3 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - SQD97N06-6M3L_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD97N06-6M3L_GE3TR-ND
Single FETs, MOSFETs SQD97N06-6M3L_GE3TR-ND
N-Channel 60V 97A (Tc) 136W (Tc) Surface Mount TO-252AA

N-Channel 60V 97A (Tc) 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SQD97N06-6M3L_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD97N06-6M3L_GE3CT-ND
Single FETs, MOSFETs SQD97N06-6M3L_GE3CT-ND
N-Channel 60V 97A (Tc) 136W (Tc) Surface Mount TO-252AA

N-Channel 60V 97A (Tc) 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SQD97N06-6M3L_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD97N06-6M3L_GE3DKR-ND
Single FETs, MOSFETs SQD97N06-6M3L_GE3DKR-ND
N-Channel 60V 97A (Tc) 136W (Tc) Surface Mount TO-252AA

N-Channel 60V 97A (Tc) 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQD97N06-6M3L_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQD97N06-6M3L_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQD97N06-6M3L_GE3
MOSFET N-CH 60V 97A TO252AA

MOSFET N-CH 60V 97A TO252AA

Supplier's Site
Single FETs, MOSFETs - SQD97N06-6M3L_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQD97N06-6M3L_GE3
Single FETs, MOSFETs SQD97N06-6M3L_GE3
MOSFET N-CH 60V 97A TO252AA

MOSFET N-CH 60V 97A TO252AA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SQD97N06-6M3L_GE3 1101737-SQD97N06-6M3L_GE3 SQD97N06-6M3L_GE3TR-ND SQD97N06-6M3L_GE3 SQD97N06-6M3L_GE3
Product Name Automotive 60V 97A 136W MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD97N06-6M3L_GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
PD 136000 milliwatts 136000 milliwatts 136000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts
Package Type SOT3; TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data