Vishay Intertechnology, Inc. Automotive P-Channel 60 V MOSFET Transistor SQD90P04-9M4L

Description
Automotive P-Channel 60 V (D-S) 175 °C MOSFET Product overview: SQD90P04-9M4L from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, P-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQD90P04-9M4L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Automotive P-Channel 60 V (D-S) 175 °C MOSFET Product overview: SQD90P04-9M4L from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, P-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQD90P04-9M4L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive P-Channel 60 V MOSFET Transistor
285-SQD90P04-9M4L
Automotive P-Channel 60 V MOSFET Transistor 285-SQD90P04-9M4L
Automotive P-Channel 60 V (D-S) 175 °C MOSFET Product overview: SQD90P04-9M4L from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, P-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQD90P04-9M4L can be used for catalog matching and distributor lookup.

Automotive P-Channel 60 V (D-S) 175 °C MOSFET Product overview: SQD90P04-9M4L from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, P-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQD90P04-9M4L can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD90P04-9M4L - 749494-SQD90P04-9M4L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD90P04-9M4L
749494-SQD90P04-9M4L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD90P04-9M4L 749494-SQD90P04-9M4L
Manufacturer: Vishay Win Source Part Number: 749494-SQD90P04-9M4L Manufacturer Homepage: www.vishay.com Reference case: TO252 Reference Date Code: 16+Rohs Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 749494-SQD90P04-9M4L
Manufacturer Homepage: www.vishay.com
Reference case: TO252
Reference Date Code: 16+Rohs
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-SQD90P04-9M4L 749494-SQD90P04-9M4L
Product Name Automotive P-Channel 60 V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD90P04-9M4L
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5100ASD/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type WSON10
Packing Method Tape Reel; Tape & Reel
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810026SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
4 suppliers
30 V, N-channel Trench MOSFET - BUK6D22-30EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 22000 milliamps
View Details
8 suppliers