P-Channel MOSFET rated for 40 V drain-source voltage and 90 A continuous drain current at 25 °C, with a TO-252 package, designed for automotive applications. The device has a maximum on-state resistance of 0.0094 Ω at -10 V gate-source voltage and 0.0160 Ω at -4.5 V, and is AEC-Q101 qualified. Thermal resistance from junction to case is 1.1 °C/W, and junction-to-ambient resistance is 50 °C/W when mounted on a 1" square FR-4 PCB. Operating junction and storage temperature range is -55 to +175 °C.
MOSFET P-Channel 40V AEC-Q101 Qualified
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SQD90P04-9m4L_GE3 |
| Product Name | MOSFET |