Vishay Intertechnology, Inc. Newest Parts - SQD50P04-13L SQD50P04-13L

Description
Manufacturer: Vishay Win Source Part Number: 734656-SQD50P04-13L Family Name: SQD50P04-13L Manufacturer Homepage: www.vishay.com Reference case: TO252 Reference Date Code: 16+Rohs Alternative Parts (Cross-Reference): FDD4141-F085; FDD4141; FDD9510L-F085; STD45P4LLF6AG; Introduction Date: July 21, 2009 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 734656-SQD50P04-13L Family Name: SQD50P04-13L Manufacturer Homepage: www.vishay.com Reference case: TO252 Reference Date Code: 16+Rohs Alternative Parts (Cross-Reference): FDD4141-F085; FDD4141; FDD9510L-F085; STD45P4LLF6AG; Introduction Date: July 21, 2009 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - SQD50P04-13L - 734656-SQD50P04-13L - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - SQD50P04-13L
734656-SQD50P04-13L
Newest Parts - SQD50P04-13L 734656-SQD50P04-13L
Manufacturer: Vishay Win Source Part Number: 734656-SQD50P04-13L Family Name: SQD50P04-13L Manufacturer Homepage: www.vishay.com Reference case: TO252 Reference Date Code: 16+Rohs Alternative Parts (Cross-Reference): FDD4141-F085; FDD4141; FDD9510L-F085; STD45P4LLF6AG; Introduction Date: July 21, 2009 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 734656-SQD50P04-13L
Family Name: SQD50P04-13L
Manufacturer Homepage: www.vishay.com
Reference case: TO252
Reference Date Code: 16+Rohs
Alternative Parts (Cross-Reference): FDD4141-F085; FDD4141; FDD9510L-F085; STD45P4LLF6AG;
Introduction Date: July 21, 2009
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 734656-SQD50P04-13L
Product Name Newest Parts - SQD50P04-13L
Package Type SOT3; TO-252 (DPAK)
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 150 mA P-channel Trench MOSFET - BSS84AKW,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT323; SOT323 SOT323
View Details
7 suppliers
Advanced Linear Devices, Inc.
View Details
Single FETs, MOSFETs - 62-0063PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers