Vishay Intertechnology, Inc. N-Channel 50 A 60 V 0.009 ohm MOSFET Transistor SQD50N06-07L-GE3

Description
TRANSISTOR 50 A, 60 V, 0.009 ohm, N-CHANNEL, Si, POWER, MOSFET, TO-252, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3, FET General Purpose Power Product overview: SQD50N06-07L-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50 A, 60 V, 0.009 ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50 A, 60 V, 0.009 ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQD50N06-07L-GE3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANSISTOR 50 A, 60 V, 0.009 ohm, N-CHANNEL, Si, POWER, MOSFET, TO-252, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3, FET General Purpose Power Product overview: SQD50N06-07L-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50 A, 60 V, 0.009 ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50 A, 60 V, 0.009 ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQD50N06-07L-GE3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 50 A 60 V 0.009 ohm MOSFET Transistor
285-SQD50N06-07L-GE3
N-Channel 50 A 60 V 0.009 ohm MOSFET Transistor 285-SQD50N06-07L-GE3
TRANSISTOR 50 A, 60 V, 0.009 ohm, N-CHANNEL, Si, POWER, MOSFET, TO-252, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3, FET General Purpose Power Product overview: SQD50N06-07L-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50 A, 60 V, 0.009 ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50 A, 60 V, 0.009 ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQD50N06-07L-GE3 can be used for catalog matching and distributor lookup.

TRANSISTOR 50 A, 60 V, 0.009 ohm, N-CHANNEL, Si, POWER, MOSFET, TO-252, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3, FET General Purpose Power Product overview: SQD50N06-07L-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50 A, 60 V, 0.009 ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50 A, 60 V, 0.009 ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQD50N06-07L-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50N06-07L-GE3 - 1095807-SQD50N06-07L-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50N06-07L-GE3
1095807-SQD50N06-07L-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50N06-07L-GE3 1095807-SQD50N06-07L-GE3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095807-SQD50N06-07L -GE3 Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 60 V Input Capacitance: 5.57 nF Number of Pins: 3 Rise Time: 13 ns Fall Time: 7 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-252-3 Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C REACH SVHC: Unknown Element Configuration: Single Max Power Dissipation: 136 W Turn-On Delay Time: 12 ns Continuous Drain Current (ID): 50 A Drain to Source Breakdown Voltage: 60 V Turn-Off Delay Time: 42 ns Drain to Source Resistance: 7.6 mΩ Gate to Source Voltage (Vgs): 20 V Rds On Max: 7.6 mΩ Threshold Voltage: 2 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095807-SQD50N06-07L-GE3
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 60 V
Input Capacitance: 5.57 nF
Number of Pins: 3
Rise Time: 13 ns
Fall Time: 7 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-252-3
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Element Configuration: Single
Max Power Dissipation: 136 W
Turn-On Delay Time: 12 ns
Continuous Drain Current (ID): 50 A
Drain to Source Breakdown Voltage: 60 V
Turn-Off Delay Time: 42 ns
Drain to Source Resistance: 7.6 mΩ
Gate to Source Voltage (Vgs): 20 V
Rds On Max: 7.6 mΩ
Threshold Voltage: 2 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-SQD50N06-07L-GE3 1095807-SQD50N06-07L-GE3
Product Name N-Channel 50 A 60 V 0.009 ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50N06-07L-GE3
Polarity N-Channel
PD 136000 milliwatts 136000 milliwatts
TJ -55 C (-67 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); To-252 (dpak)
View Details
 - 1ED3250MC12HXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details
N-channel TrenchMOS standard level FET - BUK7Y53-100B,115 - Nexperia B.V.
Specs
Package Type SOT669 SOT669
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
CSD19532Q5B 100V, 4.0 mOhm, SON5x6 N-Channel NexFET™ Power MOSFET - CSD19532Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 200000 milliamps
View Details
9 suppliers