Vishay Intertechnology, Inc. MOSFET SQD100N04-3m6_GE3

Description
MOSFET N-Channel 40V AEC-Q101 Qualified
Description
MOSFET N-Channel 40V AEC-Q101 Qualified
Datasheet
Datasheet Summary
Powered by GS/AI

The SQD100N04-3m6_GE3 is an automotive-grade N-channel MOSFET with a 40 V drain-source voltage rating and a TO-252 package, designed for high-current switching applications. It features a maximum continuous drain current of 100 A at 25 °C and a typical on-state resistance of 0.0036 Ω at 10 V gate-source voltage. The device is AEC-Q101 qualified, operates with a junction temperature range of -55 °C to +175 °C, and has a junction-to-case thermal resistance of 1.1 °C/W. The package is lead-free and halogen-free, with drain connected to the tab. Its single pulse avalanche energy is rated at 192 mJ, and it is tested for 100 % R DS(on) and UIS compliance.

Datasheet Summary
Powered by GS/AI

The SQD100N04-3m6_GE3 is an automotive-grade N-channel MOSFET with a 40 V drain-source voltage rating and a TO-252 package, designed for high-current switching applications. It features a maximum continuous drain current of 100 A at 25 °C and a typical on-state resistance of 0.0036 Ω at 10 V gate-source voltage. The device is AEC-Q101 qualified, operates with a junction temperature range of -55 °C to +175 °C, and has a junction-to-case thermal resistance of 1.1 °C/W. The package is lead-free and halogen-free, with drain connected to the tab. Its single pulse avalanche energy is rated at 192 mJ, and it is tested for 100 % R DS(on) and UIS compliance.

Suppliers

Company
Product
Description
Supplier Links
MOSFET N-Channel 40V AEC-Q101 Qualified

MOSFET N-Channel 40V AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number SQD100N04-3m6_GE3
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-2110-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD210800ASCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
CSD16415Q5 N-Channel NexFET Power MOSFET - CSD16415Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0018 ohms
View Details
9 suppliers