Manufacturer: Vishay
Win Source Part Number: 1258491-SQD100N03-3m
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Automotive P-Channel 60 V (D-S) 175 °C MOSFET Product overview: SQD100N03-3m4 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, P-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQD100N03-3m4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1258491-SQD100N03-3m4 | 285-SQD100N03-3m4 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD100N03-3m4 | Automotive P-Channel 60 V MOSFET Transistor |
| Package Type | SOT3 |