Vishay Intertechnology, Inc. Automotive P-Channel 60 V MOSFET Transistor SQD100N03-3M2L

Description
Automotive P-Channel 60 V (D-S) 175 °C MOSFET Product overview: SQD100N03-3M2L from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, P-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQD100N03-3M2L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Automotive P-Channel 60 V (D-S) 175 °C MOSFET Product overview: SQD100N03-3M2L from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, P-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQD100N03-3M2L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive P-Channel 60 V MOSFET Transistor
285-SQD100N03-3M2L
Automotive P-Channel 60 V MOSFET Transistor 285-SQD100N03-3M2L
Automotive P-Channel 60 V (D-S) 175 °C MOSFET Product overview: SQD100N03-3M2L from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, P-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQD100N03-3M2L can be used for catalog matching and distributor lookup.

Automotive P-Channel 60 V (D-S) 175 °C MOSFET Product overview: SQD100N03-3M2L from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, P-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQD100N03-3M2L can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD100N03-3M2L - 1258490-SQD100N03-3M2L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD100N03-3M2L
1258490-SQD100N03-3M2L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD100N03-3M2L 1258490-SQD100N03-3M2L
Manufacturer: Vishay Win Source Part Number: 1258490-SQD100N03-3M 2L Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1258490-SQD100N03-3M2L
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-SQD100N03-3M2L 1258490-SQD100N03-3M2L
Product Name Automotive P-Channel 60 V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD100N03-3M2L
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-89
View Details
MOSFETs - 348934 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type PG-HDSOP-22
View Details
2 suppliers
CSD17553Q5A N-Channel NexFET Power MOSFET, CSD17553Q5A - CSD17553Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0040 ohms
View Details
6 suppliers