Vishay Intertechnology, Inc. 40V 8A MOSFET Transistor SQ4940AEY-T1-GE3

Description
MOSFET 2N-CH 40V 8A 8SOIC Product overview: SQ4940AEY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 8A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQ4940AEY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 40V 8A 8SOIC Product overview: SQ4940AEY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 8A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQ4940AEY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 8A MOSFET Transistor
285-SQ4940AEY-T1-GE3
40V 8A MOSFET Transistor 285-SQ4940AEY-T1-GE3
MOSFET 2N-CH 40V 8A 8SOIC Product overview: SQ4940AEY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 8A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQ4940AEY-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 40V 8A 8SOIC Product overview: SQ4940AEY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 8A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQ4940AEY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4940AEY-T1-GE3 - 212079-SQ4940AEY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4940AEY-T1-GE3
212079-SQ4940AEY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4940AEY-T1-GE3 212079-SQ4940AEY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 212079-SQ4940AEY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 4W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 8A Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 43nC @ 10V Max Input Capacitance: 741pF @ 20V Maximum Rds On at Id,Vgs: 24 mOhm @ 5.3A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 212079-SQ4940AEY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 4W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 8A
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 43nC @ 10V
Max Input Capacitance: 741pF @ 20V
Maximum Rds On at Id,Vgs: 24 mOhm @ 5.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-SQ4940AEY-T1-GE3 212079-SQ4940AEY-T1-GE3
Product Name 40V 8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4940AEY-T1-GE3
PD 4000 milliwatts 4000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Reel - TR SOT3; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

TEXAS INSTRUMENTS - TPS2024DRG4 - HIGH-SIDE MOSFET POWER SWITCH, 5.5V 8-SOIC FULL REEL - 815-TPS2024DRG4 - Utmel Electronic Limited
Specs
TJ -40 to 125 C (-40 to 257 F)
Packing Method Tape Reel; Tape & Reel (TR)
View Details
N-channel 100 V, 65 mΩ standard level MOSFET in LFPAK56 - BUK7Y65-100EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 19000 milliamps
View Details
8 suppliers
 - 1EDF5673KXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TFLGA-13
Packing Method Tape Reel; Tape & Reel
View Details
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114835PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers