Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095785-SQ4936EY-T1-
Packaging: Cut Tape
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 30 V
Number of Elements: 2
Input Capacitance: 830 pF
Power Dissipation: 3.3 W
Number of Pins: 8
Rise Time: 11 ns
Fall Time: 7 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Element Configuration: Dual
Max Power Dissipation: 3.3 W
Turn-On Delay Time: 9 ns
Continuous Drain Current (ID): 7 A
Drain to Source Breakdown Voltage: 30 V
Turn-Off Delay Time: 18 ns
Drain to Source Resistance: 36 mΩ
Gate to Source Voltage (Vgs): 20 V
Rds On Max: 36 mΩ
Threshold Voltage: 2 V
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1095785-SQ4936EY-T1-GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4936EY-T1-GE3 |
| V(BR)DSS | 30 volts |
| rDS(on) | 0.0360 ohms |
| PD | 3300 milliwatts |