Vishay Precision Group MOSFETs SQ4850EY-T1-GE3

Description
Trans MOSFET N-CH 60V 12A
Request a Quote
Description
Trans MOSFET N-CH 60V 12A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8193923P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8193923P
MOSFETs 8193923P
Trans MOSFET N-CH 60V 12A

Trans MOSFET N-CH 60V 12A

Supplier's Site
MOSFETs - 8193923 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8193923
MOSFETs 8193923
Trans MOSFET N-CH 60V 12A

Trans MOSFET N-CH 60V 12A

Supplier's Site
MOSFETs - 1708409 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1708409
MOSFETs 1708409
Trans MOSFET N-CH 60V 12A

Trans MOSFET N-CH 60V 12A

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4850EY-T1-GE3 - 838660-SQ4850EY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4850EY-T1-GE3
838660-SQ4850EY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4850EY-T1-GE3 838660-SQ4850EY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 838660-SQ4850EY-T1-G E3 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 838660-SQ4850EY-T1-GE3
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
MOSFET Transistor
285-SQ4850EY-T1-GE3
MOSFET Transistor 285-SQ4850EY-T1-GE3
Product overview: SQ4850EY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQ4850EY-T1-GE3 can be used for catalog matching and distributor lookup.

Product overview: SQ4850EY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQ4850EY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 8193923P 8193923 838660-SQ4850EY-T1-GE3 285-SQ4850EY-T1-GE3
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4850EY-T1-GE3 MOSFET Transistor
Package Type SOIC Soic
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1132011-DRV8353SRTAR - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details
MOSFETs - 2139254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI5060
View Details
40 V, N-channel Trench MOSFET - BUK7D25-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 19000 milliamps
View Details
8 suppliers