Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4330EY-T1-GE3 SQ4330EY-T1-GE3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095784-SQ4330EY-T1- GE3 Packaging: Tape & Reel Mounting: SMD (SMT) Number of Elements: 2 Power Dissipation: 4.3 W Number of Pins: 8 Rise Time: 7 ns Fall Time: 9 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOIC N Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 12 ns Continuous Drain Current (ID): 8 A Turn-Off Delay Time: 37 ns Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095784-SQ4330EY-T1- GE3 Packaging: Tape & Reel Mounting: SMD (SMT) Number of Elements: 2 Power Dissipation: 4.3 W Number of Pins: 8 Rise Time: 7 ns Fall Time: 9 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOIC N Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 12 ns Continuous Drain Current (ID): 8 A Turn-Off Delay Time: 37 ns Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4330EY-T1-GE3 - 1095784-SQ4330EY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4330EY-T1-GE3
1095784-SQ4330EY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4330EY-T1-GE3 1095784-SQ4330EY-T1-GE3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095784-SQ4330EY-T1- GE3 Packaging: Tape & Reel Mounting: SMD (SMT) Number of Elements: 2 Power Dissipation: 4.3 W Number of Pins: 8 Rise Time: 7 ns Fall Time: 9 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOIC N Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 12 ns Continuous Drain Current (ID): 8 A Turn-Off Delay Time: 37 ns Gate to Source Voltage (Vgs): 20 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095784-SQ4330EY-T1-GE3
Packaging: Tape & Reel
Mounting: SMD (SMT)
Number of Elements: 2
Power Dissipation: 4.3 W
Number of Pins: 8
Rise Time: 7 ns
Fall Time: 9 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOIC N
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Turn-On Delay Time: 12 ns
Continuous Drain Current (ID): 8 A
Turn-Off Delay Time: 37 ns
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1095784-SQ4330EY-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4330EY-T1-GE3
Package Type SOT3; SOIC N
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKQB120N75CP2AKSA1-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
80 V, 1 A PNP medium power transistors - BC53PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
2 suppliers
IGBT Module - 186085281 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details