Vishay Precision Group MOSFETs SQ3493EV-T1_GE3

Description
Vishay MOSFET SQ3493EV-T1_GE3
Request a Quote Datasheet
Description
Vishay MOSFET SQ3493EV-T1_GE3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2105023 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2105023
MOSFETs 2105023
Vishay MOSFET SQ3493EV-T1_GE3

Vishay MOSFET SQ3493EV-T1_GE3

Supplier's Site
MOSFETs - 2105024P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2105024P
MOSFETs 2105024P
Vishay MOSFET SQ3493EV-T1_GE3

Vishay MOSFET SQ3493EV-T1_GE3

Supplier's Site
MOSFETs - 2105024 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2105024
MOSFETs 2105024
Vishay MOSFET SQ3493EV-T1_GE3

Vishay MOSFET SQ3493EV-T1_GE3

Supplier's Site
Mosfet, P-Ch, 20V, 8A, Tsop Rohs Compliant Vishay - 81AH9291 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 8A, Tsop Rohs Compliant Vishay
81AH9291
Mosfet, P-Ch, 20V, 8A, Tsop Rohs Compliant Vishay 81AH9291
MOSFET, P-CH, 20V, 8A, TSOP ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 8A, TSOP ROHS COMPLIANT: YES

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ3493EV-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ3493EV-T1_GE3
MOSFET P-CH 20V 8A 6TSOP

MOSFET P-CH 20V 8A 6TSOP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2105023 2105024P 81AH9291 SQ3493EV-T1_GE3
Product Name MOSFETs MOSFETs Mosfet, P-Ch, 20V, 8A, Tsop Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFU4292-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4SC075009K4S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-4
Packing Method Tube; Tube
View Details