MOSFET 20V 4.3A 1.7W N-Ch Automotive Product overview: SQ3442EV-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20V, 4.3A, 1.7W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 20V, 4.3A, 1.7W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQ3442EV-T1-GE3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1101706-SQ3442EV-T1-
Packaging: Cut Reel
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.7W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.3A (Tc)
Gate-Source Threshold Voltage: 1.6V @ 250μA
Max Gate Charge: 5.5nC @ 4.5V
Max Input Capacitance: 405pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 55 mOhm @ 4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-SQ3442EV-T1-GE3 | 1101706-SQ3442EV-T1-GE3 |
| Product Name | Automotive 20V 4.3A 1.7W MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ3442EV-T1-GE3 |
| Polarity | N-Channel | N-Channel; N-Channel |
| PD | 1700 milliwatts | 1700 milliwatts |
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |