Small Signal Field-Effect Transistor, 8A I(D), 40V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TSOP-6 Product overview: SQ3418AEEV-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 8A, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8A, 40V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ3418AEEV-T1_GE
Manufacturer: Vishay Siliconix
Win Source Part Number: 763346-SQ3418AEEV-T1
Series: TrenchFET
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 7.8A (Tc)
Family Name: SQ3418AEEV
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: 6-TSOP
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 10nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 370pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 4W (Tc)
Rds On (Maximum) @ Id, Vgs: 35 mOhm @ 6A, 10V
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
MOSFET N-Chnl 40-V (D-S) AEC-Q101 Qualified
MOSFET N-CHANNEL 30V 7.8A 6TSOP
MOSFET, N-CH, 40V, 8A, TSOP ROHS COMPLIANT: YES
MOSFET N-CHANNEL 30V 7.8A 6TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SQ3418AEEV-T1_GE3 | 763346-SQ3418AEEV-T1_GE3 | SQ3418AEEV-T1_GE3 | SQ3418AEEV-T1_GE3 | 57AJ0725 | SQ3418AEEV-T1_GE3 |
| Product Name | N-Channel 8A 40V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ3418AEEV-T1_GE3 | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 40V, 8A, Tsop Rohs Compliant Vishay | Single FETs, MOSFETs |
| PD | 4000 milliwatts | 5000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | SOT3; SOT23 | SOT23; SOT-23-6 Thin, TSOT-23-6 | TO-3 | SOT23; SOT-23-6 Thin, TSOT-23-6 | ||
| Packing Method | Tape Reel; Tape & Reel (TR) |