Manufacturer: Vishay
Win Source Part Number: 749492-SQ2315ES-T1-G
Family Name: SQ2315ES
Manufacturer Homepage: www.vishay.com
Reference case: SOT-23
Reference Date Code: 1112+
Alternative Parts (Cross-Reference): SQ2315ES-T1_GE3;
Introduction Date: August 24, 2010
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Trans MOSFET P-CH 12V 5A Automotive 3-Pin SOT-23 T/R Product overview: SQ2315ES-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12V, 5A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 12V, 5A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQ2315ES-T1-GE3 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 749492-SQ2315ES-T1-GE3 | 285-SQ2315ES-T1-GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ2315ES-T1-GE3 | Automotive 12V 5A SOT-23 MOSFET Transistor |
| Package Type | SOT3; SOT23 |