Manufacturer: Vishay
Win Source Part Number: 192713-SQ2310ES-T1-G
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: SQ2310ES
Alternative Parts (Cross-Reference): DMN2104L; IRLML2502; FDN371N-NL; LTC2312;
Introduction Date: October 01, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Trans MOSFET N-CH 20V 6A Automotive 3-Pin SOT-23 T/R Product overview: SQ2310ES-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20V, 6A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 20V, 6A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ2310ES-T1-GE3 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 192713-SQ2310ES-T1-GE3 | 278-SQ2310ES-T1-GE3 |
| Product Name | Discrete Semiconductor Products | Automotive 20V 6A SOT-23 MOSFET Transistor |
| Package Type | SOT3; SOT23 |