Win Source Part Number: 1095771-SQ1420EEH-T1
Category: Discrete Semiconductor Products>Transistors
Package: Cut Tape (CT),
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 1.6A (Tc)
Rds On (Max) @ Id, Vgs: 140mOhm @ 1.2A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Gate Charge (Qg) (Max) @ Vgs: 4 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 215 pF @ 25 V
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Vishay Siliconix
Other Names: SQ1420EEH-T1-GE3TR,S
Base Product Number: SQ1420
Product Status: Obsolete
MOSFET N-CH 60V 1.6A SC70-6
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1095771-SQ1420EEH-T1-GE3 | SQ1420EEH-T1-GE3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |