VISHAY INTERTECHNOLOGY, INC.
SPU052R01000FD -- WW SHUNT 4W .01 1%
Vishay Intertechnology, Inc.
WW SHUNT 4W .01 1%
SPU052R01000FD
Description
WW SHUNT 4W .01 1%
Request a Quote
Email Supplier
Description
WW SHUNT 4W .01 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
SPU052R01000FD |
|
Product Name
|
WW SHUNT 4W .01 1% |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Hottinger Brüel & Kjær A/S
Resistance Range
17.5 ohms
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
11.8 ohms
View Details
2 suppliers