Vishay Intertechnology, Inc. RES NET 6.8K OHM 20P 10RES SMD SOMC20036K80GEA

Description
RES NET 6.8Kohm 20P 10RES SMD
Request a Quote Datasheet
Description
RES NET 6.8Kohm 20P 10RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 6.8K OHM 20P 10RES SMD - SOMC20036K80GEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 6.8K OHM 20P 10RES SMD
SOMC20036K80GEA
RES NET 6.8K OHM 20P 10RES SMD SOMC20036K80GEA
RES NET 6.8Kohm 20P 10RES SMD

RES NET 6.8Kohm 20P 10RES SMD

Supplier's Site
Resistor Networks, Arrays - SOMC20036K80GEA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC20036K80GEA-ND
Resistor Networks, Arrays SOMC20036K80GEA-ND
"6.8k Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

"6.8k Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SOMC20036K80GEA SOMC20036K80GEA-ND
Product Name RES NET 6.8K OHM 20P 10RES SMD Resistor Networks, Arrays
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "20-SOIC
Resistance Range 6800 ohms 6800 ohms
Configuration Chip Array
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details