Vishay Intertechnology, Inc. RES NET 270 OHM 20P 10RES SMD SOMC2003270RGEA

Description
RES NET 270ohm 20P 10RES SMD
Request a Quote Datasheet
Description
RES NET 270ohm 20P 10RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 270 OHM 20P 10RES SMD - SOMC2003270RGEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 270 OHM 20P 10RES SMD
SOMC2003270RGEA
RES NET 270 OHM 20P 10RES SMD SOMC2003270RGEA
RES NET 270ohm 20P 10RES SMD

RES NET 270ohm 20P 10RES SMD

Supplier's Site
Resistor Networks, Arrays - SOMC2003270RGEA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC2003270RGEA-ND
Resistor Networks, Arrays SOMC2003270RGEA-ND
"270 Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

"270 Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SOMC2003270RGEA SOMC2003270RGEA-ND
Product Name RES NET 270 OHM 20P 10RES SMD Resistor Networks, Arrays
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "20-SOIC
Resistance Range 270 ohms 270 ohms
Configuration Chip Array
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details