Vishay Intertechnology, Inc. RES NET 10K OHM 20P 10RES SMD SOMC200310K0GEA

Description
RES NET 10Kohm 20P 10RES SMD
Request a Quote Datasheet
Description
RES NET 10Kohm 20P 10RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 10K OHM 20P 10RES SMD - SOMC200310K0GEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 10K OHM 20P 10RES SMD
SOMC200310K0GEA
RES NET 10K OHM 20P 10RES SMD SOMC200310K0GEA
RES NET 10Kohm 20P 10RES SMD

RES NET 10Kohm 20P 10RES SMD

Supplier's Site
Resistor Networks, Arrays - SOMC10KPTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC10KPTR-ND
Resistor Networks, Arrays SOMC10KPTR-ND
"10k Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

"10k Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SOMC200310K0GEA SOMC10KPTR-ND
Product Name RES NET 10K OHM 20P 10RES SMD Resistor Networks, Arrays
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "20-SOIC
Resistance Range 10000 ohms 10000 ohms
Configuration Chip Array
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers