Vishay Intertechnology, Inc. Arrays",RES ARRAY 100K OHM 10 RES 20SOIC SOMC2003100KGEA

Description
Arrays",RES ARRAY 100Kohm 10 RES 20SOIC
Request a Quote Datasheet
Description
Arrays",RES ARRAY 100Kohm 10 RES 20SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 100K OHM 10 RES 20SOIC
SOMC2003100KGEA
Arrays",RES ARRAY 100K OHM 10 RES 20SOIC SOMC2003100KGEA
Arrays",RES ARRAY 100Kohm 10 RES 20SOIC

Arrays",RES ARRAY 100Kohm 10 RES 20SOIC

Supplier's Site
Resistor Networks, Arrays - SOMC100KPTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC100KPTR-ND
Resistor Networks, Arrays SOMC100KPTR-ND
"100k Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

"100k Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - SOMC100KPDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC100KPDKR-ND
Resistor Networks, Arrays SOMC100KPDKR-ND
"100k Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

"100k Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - SOMC100KPCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC100KPCT-ND
Resistor Networks, Arrays SOMC100KPCT-ND
"100k Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

"100k Ohm ±2% 160mW Power Per Element Isolated 10 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SOMC2003100KGEA SOMC100KPTR-ND
Product Name Arrays",RES ARRAY 100K OHM 10 RES 20SOIC Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging SOIC Surface Mount Technology (SMT / SMD); SOIC; "20-SOIC
Resistance Range 100000 ohms 100000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details