Vishay Intertechnology, Inc. RES NET 2K OHM 20P 19RES SMD SOMC20012K00JEA

Description
RES NET 2Kohm 20P 19RES SMD
Request a Quote Datasheet
Description
RES NET 2Kohm 20P 19RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 2K OHM 20P 19RES SMD - SOMC20012K00JEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 2K OHM 20P 19RES SMD
SOMC20012K00JEA
RES NET 2K OHM 20P 19RES SMD SOMC20012K00JEA
RES NET 2Kohm 20P 19RES SMD

RES NET 2Kohm 20P 19RES SMD

Supplier's Site
Resistor Networks, Arrays - SOMC20012K00JEA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC20012K00JEA-ND
Resistor Networks, Arrays SOMC20012K00JEA-ND
"2k Ohm ±5% 80mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

"2k Ohm ±5% 80mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SOMC20012K00JEA SOMC20012K00JEA-ND
Product Name RES NET 2K OHM 20P 19RES SMD Resistor Networks, Arrays
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "20-SOIC
Resistance Range 2000 ohms 2000 ohms
Configuration Chip Array
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers