Vishay Intertechnology, Inc. RES NET 1K OHM 20P 19RES SMD SOMC20011K00GEA

Description
RES NET 1Kohm 20P 19RES SMD
Request a Quote Datasheet
Description
RES NET 1Kohm 20P 19RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 1K OHM 20P 19RES SMD - SOMC20011K00GEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 1K OHM 20P 19RES SMD
SOMC20011K00GEA
RES NET 1K OHM 20P 19RES SMD SOMC20011K00GEA
RES NET 1Kohm 20P 19RES SMD

RES NET 1Kohm 20P 19RES SMD

Supplier's Site
Resistor Networks, Arrays - SOMC20011K00GEA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC20011K00GEA-ND
Resistor Networks, Arrays SOMC20011K00GEA-ND
"1k Ohm ±2% 80mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

"1k Ohm ±2% 80mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SOMC20011K00GEA SOMC20011K00GEA-ND
Product Name RES NET 1K OHM 20P 19RES SMD Resistor Networks, Arrays
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "20-SOIC
Resistance Range 1000 ohms 1000 ohms
Configuration Chip Array
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details