Resistor Networks & Arrays 20pin 10Kohms 1% Bussed
"10k Ohm ±1% 80mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"
RES ARRAY 19 RES 10K OHM 20SOIC Product overview: SOMC200110K0FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC200110K0FEA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1150105-SOMC200110K0
Category: Resistors>Resistor Networks, Arrays
Series: SOMC
Package: Tape & Reel (TR)
Height - Seated (Max): 0.090" (2.29mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 10k
Circuit Type: Bussed
Number of Resistors: 19
Number of Pins: 20
Power Per Element: 80mW
Package / Case: 20-SOIC (0.220", 5.59mm Width)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.540" L x 0.220" W (13.72mm x 5.59mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0010
Mfr: Vishay Dale
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | SOMC200110K0FEA | SOMC200110K0FEA-ND | 50-SOMC200110K0FEA | 1150105-SOMC200110K0FEA |
| Product Name | Resistor Networks & Arrays 20pin 10Kohms 1% Bussed | Resistor Networks, Arrays | Resistor | Resistors - Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | Chip Array | |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Category / Application | General Use | |||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOIC; "20-SOIC | Surface Mount Technology (SMT / SMD) |